Manufacturer: C&K Components
Win Source Part Number: 876385-KMR232G ULC LFS
Series: KMR2
Features: Tactile Switch
Package: Reel - TR
Family Name: KMR23
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 7000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: KMR232G ULC LFSTR-ND, *KMR232G ULC LFS, CKN10943CT, Y78B23214FP, Q6544512, KMR232G ULC LFSTR-NDL, CKN10943TR, KMR232GULCLFSTR-NDL,
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 876385-KMR232G ULC LFS | CKN10943DKR-ND | CKN10943CT-ND | 35AH0925 |
| Product Name | Tactile Switches - KMR232G ULC LFS | Tactile Switches | Tactile Switches | Tact C&k Components |
| Actuator Specifications | Standard | Standard | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | 4.60mm x 2.80mm | 4.60mm x 2.80mm |