The JF15CP2A is a square-housed, ultra-thin sealed tactile switch with a 5mm profile and round red actuator, featuring straight PC terminals. It operates at 50mA @ 24V DC with a 3.0N nominal force and 0.4mm total travel. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 500,000 operations. The actuator is polyamide, case and base are glass fiber reinforced, and sealing is nitrile rubber. Terminals are silver-plated brass. Operating temperature ranges from -25°C to +85°C. Terminal spacing conforms to 0.100" (2.54mm) PCB grid. The switch is suitable for wave soldering and is designed for logic-level circuits. It has not been UL or CSA certified.
JF-Series Ultra-Thin Process Sealed Tactiles
ULTRA-THIN PROCESS SEALED TACTILE
ULTRA-THIN PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:JF Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches OFF-(ON) ROUND BODY BLACK ROUND ACTUATOR
SWITCH TACTILE SPST-NO 0.05A 24V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15CP2A | 2300-JF15CP2A | JF15CP2A | 360-2816-ND | 10X0183 | JF15CP2A | JF15CP2A |
| Product Name | Illuminated Ultra-Thin Process Sealed Tactile | Tactile Switches | Pushbutton Switches | Tactile Switches | Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Round Button | Round Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Through Hole | Straight PC Pins | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) |