C&K Components Tactile Switches KSC251J SP DELTA LFS

Description
TACT_EF
Request a Quote Datasheet
Description
TACT_EF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSC251JSPDELTALFS-ND - DigiKey
Thief River Falls, MN, United States
TACT_EF

TACT_EF

Buy Now Datasheet
Tact Switch, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components - 68AC5174 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components
68AC5174
Tact Switch, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components 68AC5174
TACT SWITCH, SPST-NO, 0.05A, 32VDC, SMD; Product Range:KSC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:620gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACT SWITCH, SPST-NO, 0.05A, 32VDC, SMD; Product Range:KSC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:620gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSC251JSPDELTALFS-ND 68AC5174
Product Name Tactile Switches Tact Switch, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15KP-4BB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Tactile Switches - 1571627-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
30mm Key Selector Push Buttons - AK2-2PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details