C&K Components Tactile Switches KSA0A511 LFTR

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSA0A511LFTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSA0A511LFTR-ND
Tactile Switches 108-KSA0A511LFTR-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tact C&k Components - 52AH1875 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
52AH1875
Tact C&k Components 52AH1875
TACT

TACT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSA0A511LFTR-ND 52AH1875
Product Name Tactile Switches Tact C&k Components
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.40mm x 7.40mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1825910-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
9 suppliers
N program - NDL - Illuminated pushbutton - NDLGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers