C&K Components Tactile Switches KSC521J ROHS

Description
SWITCH TACTILE SPST-NO 0.05A 32V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSC521JROHSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC521JROHSCT-ND
Tactile Switches 108-KSC521JROHSCT-ND
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Buy Now Datasheet
Tactile Switches - 108-KSC521JROHSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC521JROHSTR-ND
Tactile Switches 108-KSC521JROHSTR-ND
Tactile Switch SPST-NO Top or Side Actuated Surface Mount

Tactile Switch SPST-NO Top or Side Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KSC521JROHSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC521JROHSDKR-ND
Tactile Switches 108-KSC521JROHSDKR-ND
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, 200Gf, Smd; Product Range C&k Components - 35AH1168 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 200Gf, Smd; Product Range C&k Components
35AH1168
Tactile Switch, 0.05A, 32Vdc, 200Gf, Smd; Product Range C&k Components 35AH1168
TACTILE SWITCH, 0.05A, 32VDC, 200GF, SMD; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 200GF, SMD; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSC521J ROHS
Tactile Switches KSC521J ROHS
Tactile Switches Switch Tact Gold 160 Gf J-Lead

Tactile Switches Switch Tact Gold 160 Gf J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSC521JROHSCT-ND 108-KSC521JROHSTR-ND 35AH1168 KSC521J ROHS
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 32Vdc, 200Gf, Smd; Product Range C&k Components Tactile Switches
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PC - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 1571220-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Low Profile Process Sealed Tactile - JB15KP-4CC - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details