C&K Components Tactile Switches KSC223J LFG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN12117TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN12117TR-ND
Tactile Switches CKN12117TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN12117CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN12117CT-ND
Tactile Switches CKN12117CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components - 35AH1092 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components
35AH1092
Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components 35AH1092
TACTILE SWITCH, 0.01A, 32VDC, SMD, 200GF; Product Range:KSC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:10mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.01A, 32VDC, SMD, 200GF; Product Range:KSC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:10mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN12117TR-ND CKN12117CT-ND 35AH1092
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-6-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337224-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Pushbutton Switches - 2300-EB2061P/U-CF - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details