The JF15SP3D is a member of the JF series of ultra-thin, sealed tactile switches with a 5mm profile from PCB to actuator top. It features a sculptured actuator with a total travel of 0.8mm and a nominal operating force of 1.96N. The switch has a single-pole, single-throw contact configuration with straight PCB terminals and an orange actuator. The case and actuator are made of glass fiber reinforced polyamide and polyamide, respectively, with a nitrile butadiene rubber seal. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 250V AC for one minute. The switch is rated for 500,000 mechanical and electrical operations. Operating temperature ranges from -25°C to +85°C. Terminal spacing conforms to a 2.54mm (0.100") PCB grid. Crimped terminals ensure secure mounting during wave soldering. The switch is designed for low-voltage, low-current logic-level circuits and is not UL or CSA certified.
JF-Series Ultra-Thin Process Sealed Tactiles
ULTRA-THIN PROCESS SEALED TACTILE
ULTRA-THIN PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches OFF-(ON) SQUARE BODY ORNGE SCULPT ACTUATR
SWITCH TACTILE SPST-NO 0.05A 24V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15SP3D | JF15SP3D | 2300-JF15SP3D | JF15SP3D-ND | JF15SP3D | JF15SP3D |
| Product Name | Ultra-Thin Process Sealed Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Min. Actuating Force | 0.4 lbs (0.1960 kg) | 0.4 lbs (0.1960 kg) | 0.4 lbs (0.1960 kg) | 0.4 lbs (0.1960 kg) |