C&K Components Tactile Switches K5V1RD43P

Description
Tactile Switch SPDT Top Actuated Panel Mount
Request a Quote Datasheet
Description
Tactile Switch SPDT Top Actuated Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 401-1652-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
401-1652-ND
Tactile Switches 401-1652-ND
Tactile Switch SPDT Top Actuated Panel Mount

Tactile Switch SPDT Top Actuated Panel Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - K5V1RD43P
793066-K5V1RD43P
Tactile Switches - K5V1RD43P 793066-K5V1RD43P
Manufacturer: C&K Win Source Part Number: 793066-K5V1RD43P Series: K5V Packaging: Bulk Termination Style: Solder Lug Operating Temperature Range: -40°C ~ 85°C Features: Tactile Feedback Ingress Protection: IP40 Mounting: Panel Mount Circuit: SPDT Switch Function: On-Mom Actuator Type: Translucent Switch Travel: 1.20mm Contact Rating @ Voltage: 0.1A @ 32VDC Actuator Orientation: Top Actuated Outline: 9.70mm x 8.50mm Illumination: Illuminated Illumination Type, Color: LED, Red Operating Force: 400gf Mechanical Life: 25,000 Cycles Part Status: Obsolete(EOL) Family Name: K5V Categories: Switches Actuator Height off PCB, Vertical: 13.35mm Introduction Date: July 26, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: C&K
Win Source Part Number: 793066-K5V1RD43P
Series: K5V
Packaging: Bulk
Termination Style: Solder Lug
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Feedback
Ingress Protection: IP40
Mounting: Panel Mount
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Translucent
Switch Travel: 1.20mm
Contact Rating @ Voltage: 0.1A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 9.70mm x 8.50mm
Illumination: Illuminated
Illumination Type, Color: LED, Red
Operating Force: 400gf
Mechanical Life: 25,000 Cycles
Part Status: Obsolete(EOL)
Family Name: K5V
Categories: Switches
Actuator Height off PCB, Vertical: 13.35mm
Introduction Date: July 26, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
K5V1RD43P
Switches - Tactile Switches K5V1RD43P
SWITCH TACTILE SPDT 0.1A 32V

SWITCH TACTILE SPDT 0.1A 32V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 401-1652-ND 793066-K5V1RD43P K5V1RD43P
Product Name Tactile Switches Tactile Switches - K5V1RD43P Switches - Tactile Switches
Actuator Specifications Translucent Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Switch Dimensions 9.70mm x 8.50mm
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3859-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 2425578-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3F Tactile Switch - B3F-1125 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details