C&K Components Tactile Switches KSC121J LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN12114CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN12114CT-ND
Tactile Switches CKN12114CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN12114TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN12114TR-ND
Tactile Switches CKN12114TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, 180Gf, Smd; Product Range C&k Components - 35AH1077 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 180Gf, Smd; Product Range C&k Components
35AH1077
Tactile Switch, 0.05A, 32Vdc, 180Gf, Smd; Product Range C&k Components 35AH1077
TACTILE SWITCH, 0.05A, 32VDC, 180GF, SMD; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round, Without Button; Actuating Force:180gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 180GF, SMD; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round, Without Button; Actuating Force:180gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN12114CT-ND CKN12114TR-ND 35AH1077
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 32Vdc, 180Gf, Smd; Product Range C&k Components
Actuator Specifications Without Without
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Tactile Switches - 2213818-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
N program - NDL - Illuminated pushbutton - NDLWS/967D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3F Tactile Switch - B3F-1022 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
9 suppliers