Tactile Switch SPDT Side Actuated Through Hole, Right Angle
| DigiKey | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 108-K5V1RD43T-ND |
| Product Name | Tactile Switches |
| Actuator Specifications | Translucent |
| Switch Function | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Switch Dimensions | 8.00mm x 10.10mm |
| Terminal Type | Straight PC Pins |