C&K Components Switches - Tactile Switches KSC721G LFS

Description
Win Source Part Number: 1127293-KSC721G LFS Category: Switches>Tactile Switches Series: KSC Termination Style: Gull Wing Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 1,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 225gf Mechanical Life: 300,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): KSC721GLFS.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: CKN10304TR,KSC721GLF S,CKN10304CT,Y31A214 77FP LFS,*KSC721G LFS,CKN10304DKR Base Product Number: KSC7
Request a Quote Datasheet
Description
Win Source Part Number: 1127293-KSC721G LFS Category: Switches>Tactile Switches Series: KSC Termination Style: Gull Wing Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 1,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 225gf Mechanical Life: 300,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): KSC721GLFS.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: CKN10304TR,KSC721GLF S,CKN10304CT,Y31A214 77FP LFS,*KSC721G LFS,CKN10304DKR Base Product Number: KSC7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1127293-KSC721G LFS
Switches - Tactile Switches 1127293-KSC721G LFS
Win Source Part Number: 1127293-KSC721G LFS Category: Switches>Tactile Switches Series: KSC Termination Style: Gull Wing Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 1,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 225gf Mechanical Life: 300,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): KSC721GLFS.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: CKN10304TR,KSC721GLF S,CKN10304CT,Y31A214 77FP LFS,*KSC721G LFS,CKN10304DKR Base Product Number: KSC7

Win Source Part Number: 1127293-KSC721G LFS
Category: Switches>Tactile Switches
Series: KSC
Termination Style: Gull Wing
Package: Tape & Reel
Ingress Protection: IP67 - Dust Tight, Waterproof
Standard Package: 1,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 225gf
Mechanical Life: 300,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 4.30mm
Alternative Parts (Cross-Reference): KSC721GLFS.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: CKN10304TR,KSC721GLFS,CKN10304CT,Y31A21477FP LFS,*KSC721G LFS,CKN10304DKR
Base Product Number: KSC7

Buy Now Datasheet
Tactile Switches - CKN10304CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10304CT-ND
Tactile Switches CKN10304CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10304DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10304DKR-ND
Tactile Switches CKN10304DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10304TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10304TR-ND
Tactile Switches CKN10304TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, 225Gf, Smd; Product Range C&k Components - 35AH1181 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 225Gf, Smd; Product Range C&k Components
35AH1181
Tactile Switch, 0.05A, 32Vdc, 225Gf, Smd; Product Range C&k Components 35AH1181
TACTILE SWITCH, 0.05A, 32VDC, 225GF, SMD; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:225gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 225GF, SMD; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:225gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Tactile Switches - KSC721G LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSC721G LFS
Tactile Switches KSC721G LFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1127293-KSC721G LFS CKN10304CT-ND CKN10304DKR-ND 35AH1181 KSC721G LFS
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches Tactile Switch, 0.05A, 32Vdc, 225Gf, Smd; Product Range C&k Components Tactile Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO
Min. Actuating Force 0.5 lbs (0.2250 kg) 0.5 lbs (0.2250 kg) 0.5 lbs (0.2250 kg) 0.5 lbs (0.2250 kg)
Max. Actuating Force 0.5 lbs (0.2250 kg) 0.5 lbs (0.2250 kg) 0.5 lbs (0.2250 kg) 0.5 lbs (0.2250 kg)
Actuator Specifications Standard Standard
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-2-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
.5 AMP Momentary Pushbutton - FB15ANEP2-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
9 suppliers
B3W Sealed Tactile Switch - B3W-4150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
5 suppliers