C&K Components Tactile Switches KSC141G LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSC141GLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC141GLFSDKR-ND
Tactile Switches 108-KSC141GLFSDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KSC141GLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC141GLFSCT-ND
Tactile Switches 108-KSC141GLFSCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KSC141GLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC141GLFSTR-ND
Tactile Switches 108-KSC141GLFSTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Sw, 0.05A, 32Vdc, 400Gf; Product Range C&k Components - 35AH1078 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, 0.05A, 32Vdc, 400Gf; Product Range C&k Components
35AH1078
Tactile Sw, 0.05A, 32Vdc, 400Gf; Product Range C&k Components 35AH1078
TACTILE SW, 0.05A, 32VDC, 400GF; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round, Without Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SW, 0.05A, 32VDC, 400GF; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round, Without Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSC141GLFSDKR-ND 108-KSC141GLFSCT-ND 35AH1078
Product Name Tactile Switches Tactile Switches Tactile Sw, 0.05A, 32Vdc, 400Gf; Product Range C&k Components
Actuator Specifications Without Without
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15HKP-2A - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
B3F Tactile Switch - B3F-6002 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
7 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 486-3679-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers