Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Alternative Parts (Cross-Reference): Cross
Manufacturer: C&K
Category: Switches Tactile Switches
Series: KMR7
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
SWITCH TACTILE SPST-NO 50MA 32V
TACTILE SWITCH, 0.05A, 32VDC, SMD, 400GF; Product Range:KMR7 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes
TACTILE SWITCH, 0.05A, 32VDC, SMD, 400GF; Product Range:KMR7 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes
| DigiKey | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN10688CT-ND | CKN10688TR-ND | KMR741NG ULC LFS | 35AH0985 | |
| Product Name | Tactile Switches | Tactile Switches | Switches Tactile Switches | Tactile Switches | Tactile Switch, 0.05A, 32Vdc, Smd, 400Gf; Product Range C&k Components |
| Actuator Specifications | Standard | Standard | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | ||
| Switch Dimensions | 4.20mm x 2.80mm | 4.20mm x 2.80mm |