Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Manufacturer: C&K
Win Source Part Number: 803844-KSC422J 70SH LFS
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.50mm
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 170gf
Mechanical Life: 1,000,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 5.20mm
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.05A at 32VDC
SWITCH TACTILE SPST-NO 0.05A 32V
| DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN9199DKR-ND | CKN9199CT-ND | 803844-KSC422J 70SH LFS | 35AH1129 | KSC422J 70SH LFS |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches - KSC422J 70SH LFS | Tact C&k Components | Tactile Switches |
| Actuator Specifications | Standard | Standard | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | |
| Switch Dimensions | 6.20mm x 6.20mm | 6.20mm x 6.20mm |