C&K Components Tactile Switches KMR421NG LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10792TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10792TR-ND
Tactile Switches CKN10792TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10792CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10792CT-ND
Tactile Switches CKN10792CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10792DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10792DKR-ND
Tactile Switches CKN10792DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 200Gf, 0.05A, 32Vdc, Smd; Product Range C&k Components - 35AH0940 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 200Gf, 0.05A, 32Vdc, Smd; Product Range C&k Components
35AH0940
Tactile Switch, 200Gf, 0.05A, 32Vdc, Smd; Product Range C&k Components 35AH0940
TACTILE SWITCH, 200GF, 0.05A, 32VDC, SMD; Product Range:KMR 4 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 200GF, 0.05A, 32VDC, SMD; Product Range:KMR 4 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10792TR-ND CKN10792CT-ND 35AH0940
Product Name Tactile Switches Tactile Switches Tactile Switch, 200Gf, 0.05A, 32Vdc, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.60mm x 2.80mm 4.60mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PC-KD1 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers