Win Source Part Number: 1376554-KSC461G 70SH LFS PF
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: KSC-PF
Package: Tape & Reel
Product Status: Active
Base Product Number: KSC461
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 300,000 Cycles
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Height off PCB, Vertical: 5.20mm
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 637gf
Actuator Material: Silicon Rubber
Switch Travel: 1.00mm
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SWITCH, 625GF, 0.05A, 32VDC, SMD; Product Range:KSC-PF Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:625gf; Contact Rating:50mA at 32VDC; IP Rating:IP67RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376554-KSC461G 70SH LFS PF | CKN11984TR-ND | CKN11984CT-ND | 35AH1155 |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switch, 625Gf, 0.05A, 32Vdc, Smd; Product Range C&k Components |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 1.4 lbs (0.6369 kg) | 1.4 lbs (0.6369 kg) | 1.4 lbs (0.6369 kg) | 1.4 lbs (0.6249 kg) |
| Max. Actuating Force | 1.4 lbs (0.6369 kg) | 1.4 lbs (0.6369 kg) | 1.4 lbs (0.6369 kg) | |
| Actuator Specifications | Standard | Standard |