JL-Series Illuminated Ultra-Thin Tactile Switches
ILLUMINATED ULTRA-THIN TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
ILLUMINATED ULTRA-THIN TACTILE
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches SPST OFF-(ON) 50mA GREEN LED/WHITE ACT.
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JL15SKSBFP2 | 2300-JL15SKSBFP2 | JL15SKSBFP2-ND | JL15SKSBFP2 | JL15SKSBFP2 | JL15SKSBFP2 |
| Product Name | Ultra-Thin Tactile | Tactile Switches | Tactile Switches | Pushbutton Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) |