C&K Components Tactile Switches KSC353J LFG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10952TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10952TR-ND
Tactile Switches CKN10952TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10952DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10952DKR-ND
Tactile Switches CKN10952DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10952CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10952CT-ND
Tactile Switches CKN10952CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 500Gf, 0.01A/32Vdc, Smt; Product Range C&k Components - 35AH1109 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 500Gf, 0.01A/32Vdc, Smt; Product Range C&k Components
35AH1109
Tactile Switch, 500Gf, 0.01A/32Vdc, Smt; Product Range C&k Components 35AH1109
TACTILE SWITCH, 500GF, 0.01A/32VDC, SMT; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:10mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 500GF, 0.01A/32VDC, SMT; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:10mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10952TR-ND CKN10952CT-ND 35AH1109
Product Name Tactile Switches Tactile Switches Tactile Switch, 500Gf, 0.01A/32Vdc, Smt; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331379-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDT - Pushbuttons - HDT-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3J Hinged Tactile Switch - B3J-1000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers