C&K Components Tactile Switches KSEM31G LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10424CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10424CT-ND
Tactile Switches CKN10424CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10424TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10424TR-ND
Tactile Switches CKN10424TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, 150Gf, Smd; Product Range C&k Components - 35AH1194 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 150Gf, Smd; Product Range C&k Components
35AH1194
Tactile Switch, 0.05A, 32Vdc, 150Gf, Smd; Product Range C&k Components 35AH1194
TACTILE SWITCH, 0.05A, 32VDC, 150GF, SMD; Product Range:KSE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:150gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 150GF, SMD; Product Range:KSE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:150gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 32Vdc, 150Gf, Smd; Product Range C&k Components - 32AK5416 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 150Gf, Smd; Product Range C&k Components
32AK5416
Tactile Switch, 0.05A, 32Vdc, 150Gf, Smd; Product Range C&k Components 32AK5416
TACTILE SWITCH, 0.05A, 32VDC, 150GF, SMD; PRODUCT RANGE:KSE SERIES; ACATOR ORIENTATION:TOP ACTUATED; SWITCH MOUNTING:SURFACE MOUNT; ACTUATOR TYLE: ROUND BUTTON; ACTUATING FORCE:150GF; CONTACT RATING:50MA AT 32VDC IP RATING:IP67 ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 32VDC, 150GF, SMD; PRODUCT RANGE:KSE SERIES; ACATOR ORIENTATION:TOP ACTUATED; SWITCH MOUNTING:SURFACE MOUNT; ACTUATOR TYLE: ROUND BUTTON; ACTUATING FORCE:150GF; CONTACT RATING:50MA AT 32VDC IP RATING:IP67 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10424CT-ND CKN10424TR-ND 35AH1194 32AK5416
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 32Vdc, 150Gf, Smd; Product Range C&k Components Tactile Switch, 0.05A, 32Vdc, 150Gf, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7028-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 2300-JB15HBPF-B - New Yorker Electronics Co., Inc.
Specs
Features Illuminated Switch
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details