The JF-Series illuminated low profile process sealed tactile switches are single pole, single throw devices designed for low-voltage, logic-level circuits. They feature a flat cap with translucent white or colored diffusers, configured with straight PC terminals. The switches provide bright LED illumination in red, green, or yellow, with a short actuator and standard operating force of 1.76N. The case and base are made of glass fiber reinforced polyamide and PBT, rated UL94V-0. The seal is nitrile butadiene rubber, enabling automated soldering and cleaning. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 5,000,000 operations minimum. Operating temperature ranges from -25°C to +70°C. Terminal spacing conforms to a standard 0.100" (2.54mm) PCB grid.
JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches
Tactile Switch SPST-NO Top Actuated Through Hole
ILLUMINATED ULTRA-THIN PROCESS SEALED TACTILE
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches SPST OFF-(ON) GRN SPOT ILLUM/SCULP CAP
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15RP3FF | JF15RP3FF-ND | 2300-JF15RP3FF | JF15RP3FF | JF15RP3FF |
| Product Name | Illuminated Ultra-Thin Process Sealed Tactile | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) |