C&K Components Tactile Switches KSA0A431 LFTR

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KSA0A431LFTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
KSA0A431LFTR-ND
Tactile Switches KSA0A431LFTR-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tact C&k Components - 52AH1874 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
52AH1874
Tact C&k Components 52AH1874
TACT

TACT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSA0A431LFTR-ND 52AH1874
Product Name Tactile Switches Tact C&k Components
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.40mm x 7.40mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Pushbutton Switches - JB15HFH - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
5 suppliers
B3J Hinged Tactile Switch - B3J-3100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers