C&K Components Tactile Switches KMR243G LFG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KMR243GLFGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KMR243GLFGTR-ND
Tactile Switches 108-KMR243GLFGTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KMR243GLFGDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KMR243GLFGDKR-ND
Tactile Switches 108-KMR243GLFGDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KMR243GLFGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KMR243GLFGCT-ND
Tactile Switches 108-KMR243GLFGCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.01A, 32Vdc, 400Gf, Smd; Product Range C&k Components - 35AH0937 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.01A, 32Vdc, 400Gf, Smd; Product Range C&k Components
35AH0937
Tactile Switch, 0.01A, 32Vdc, 400Gf, Smd; Product Range C&k Components 35AH0937
TACTILE SWITCH, 0.01A, 32VDC, 400GF, SMD; Product Range:KMR 2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:10mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.01A, 32VDC, 400GF, SMD; Product Range:KMR 2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:10mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.01A, 32Vdc, Smd, 400Gf; Product Range C&k Components - 39AH6743 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.01A, 32Vdc, Smd, 400Gf; Product Range C&k Components
39AH6743
Tactile Switch, 0.01A, 32Vdc, Smd, 400Gf; Product Range C&k Components 39AH6743
TACTILE SWITCH, 0.01A, 32VDC, SMD, 400GF; Product Range:KMR2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:10mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.01A, 32VDC, SMD, 400GF; Product Range:KMR2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:10mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KMR243GLFGTR-ND 108-KMR243GLFGCT-ND 35AH0937
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.01A, 32Vdc, 400Gf, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.60mm x 2.80mm 4.60mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 2300-EB2061PG - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
2 suppliers
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Tactile Switches - 1-2213819-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3J Hinged Tactile Switch - B3J-6400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers