C&K Components Tactile Switches KMT031 NGJ LHS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10290DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10290DKR-ND
Tactile Switches CKN10290DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10290CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10290CT-ND
Tactile Switches CKN10290CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10290TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10290TR-ND
Tactile Switches CKN10290TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Nano-Miniature Smt Top Actuated Rohs Compliant C&k Components - 39AH6755 - Newark, An Avnet Company
Chicago, IL, United States
Nano-Miniature Smt Top Actuated Rohs Compliant C&k Components
39AH6755
Nano-Miniature Smt Top Actuated Rohs Compliant C&k Components 39AH6755
NANO-MINIATURE SMT TOP ACTUATED ROHS COMPLIANT: YES

NANO-MINIATURE SMT TOP ACTUATED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tactile Switch, 0.05A, 32Vdc, Smd, 340Gf; Product Range C&k Components - 35AH1001 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Smd, 340Gf; Product Range C&k Components
35AH1001
Tactile Switch, 0.05A, 32Vdc, Smd, 340Gf; Product Range C&k Components 35AH1001
TACTILE SWITCH, 0.05A, 32VDC, SMD, 340GF; Product Range:KMT0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:340gf; Contact Rating:50mA at 32VDC; IP Rating:IP68 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, SMD, 340GF; Product Range:KMT0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:340gf; Contact Rating:50mA at 32VDC; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10290DKR-ND CKN10290CT-ND 39AH6755 35AH1001
Product Name Tactile Switches Tactile Switches Nano-Miniature Smt Top Actuated Rohs Compliant C&k Components Tactile Switch, 0.05A, 32Vdc, Smd, 340Gf; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 3.00mm x 2.60mm 3.00mm x 2.60mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2434804-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Features Available in Tape and Reel Packaging
View Details
E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Twin Touch Metal Operators - 2ATF2-F1 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-G2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers