C&K Components Tactile Switches KSC1131J LFS

Description
SWITCH TACTILE SPST-NO 0.05A 32V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSC1131JLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC1131JLFSCT-ND
Tactile Switches 108-KSC1131JLFSCT-ND
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Buy Now Datasheet
Tactile Switches - 108-KSC1131JLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC1131JLFSTR-ND
Tactile Switches 108-KSC1131JLFSTR-ND
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Buy Now Datasheet
Tactile Switches - 108-KSC1131JLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC1131JLFSDKR-ND
Tactile Switches 108-KSC1131JLFSDKR-ND
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, 320Gf, Smd; Product Range C&k Components - 44AK7685 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 320Gf, Smd; Product Range C&k Components
44AK7685
Tactile Switch, 0.05A, 32Vdc, 320Gf, Smd; Product Range C&k Components 44AK7685
TACTILE SWITCH, 0.05A, 32VDC, 320GF, SMD; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round, Without Button; Actuating Force:320gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 320GF, SMD; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round, Without Button; Actuating Force:320gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSC1131JLFSCT-ND 108-KSC1131JLFSTR-ND 44AK7685
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 32Vdc, 320Gf, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Tactile Switches - 1200791-1241.1082.3 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2500 kg)
View Details
4 suppliers
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers