C&K Components Tactile Switches KMR221G LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KMR221GLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KMR221GLFSTR-ND
Tactile Switches 108-KMR221GLFSTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KMR221GLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KMR221GLFSCT-ND
Tactile Switches 108-KMR221GLFSCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KMR221GLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KMR221GLFSDKR-ND
Tactile Switches 108-KMR221GLFSDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components - 01M8082 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components
01M8082
Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components 01M8082
SWITCH, SPST, 0.05A, 32VDC, SMD; Product Range:KMR2 series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):4.2mm x RoHS Compliant: Yes

SWITCH, SPST, 0.05A, 32VDC, SMD; Product Range:KMR2 series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):4.2mm x RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components - 39AH6736 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components
39AH6736
Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components 39AH6736
TACTILE SWITCH, 0.05A, 32VDC, SMD, 200GF; Product Range:KMR2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, SMD, 200GF; Product Range:KMR2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components - 35AH0914 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components
35AH0914
Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components 35AH0914
TACTILE SWITCH, 0.05A, 32VDC, SMD, 200GF; Product Range:KMR2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, SMD, 200GF; Product Range:KMR2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KMR221GLFSTR-ND 108-KMR221GLFSCT-ND 01M8082 39AH6736
Product Name Tactile Switches Tactile Switches Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.60mm x 2.80mm 4.60mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2POSR - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Hardware - AT4140A - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
B3J Hinged Tactile Switch - B3J-3300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers