NKK Switches Illuminated Low Profile Process Sealed Tactile JB15LPF-JJ

Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote
Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JB series consists of illuminated low-profile, process-sealed, single-pole single-throw tactile switches with a .100" (2.54mm) terminal spacing. The switch is designed for low-voltage, logic-level circuits with a resistive load rating of 50mA at 24V DC for standard operating force models. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 5,000,000 operations minimum for standard force models. The actuator is short, with a nominal operating force of 1.76N and total travel of 0.254mm. The case and base are glass fiber reinforced polyamide and PBT rated UL94V-0. Operating temperature ranges from -25°C to +70°C. Snap-on caps are available in translucent or colored options with integrated LED illumination. Terminals are soldered to a standard PCB grid and provide spring-action mounting to resist dislodgment during wave soldering.

Datasheet Summary
Powered by GS/AI

The JB series consists of illuminated low-profile, process-sealed, single-pole single-throw tactile switches with a .100" (2.54mm) terminal spacing. The switch is designed for low-voltage, logic-level circuits with a resistive load rating of 50mA at 24V DC for standard operating force models. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 5,000,000 operations minimum for standard force models. The actuator is short, with a nominal operating force of 1.76N and total travel of 0.254mm. The case and base are glass fiber reinforced polyamide and PBT rated UL94V-0. Operating temperature ranges from -25°C to +70°C. Snap-on caps are available in translucent or colored options with integrated LED illumination. Terminals are soldered to a standard PCB grid and provide spring-action mounting to resist dislodgment during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
Illuminated Low Profile Process Sealed Tactile - JB15LPF-JJ - NKK Switches
Scottsdale, AZ, United States
Illuminated Low Profile Process Sealed Tactile
JB15LPF-JJ
Illuminated Low Profile Process Sealed Tactile JB15LPF-JJ
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.

JB-Series Low Profile Process Sealed Tactiles

  • Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel.
  • Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations.
  • Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering.
  • Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Supplier's Site Datasheet
Tactile Switches - 2300-JB15LPF-JJ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JB15LPF-JJ
Tactile Switches 2300-JB15LPF-JJ
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE

ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE

Supplier's Site Datasheet
Tactile Switches - JB15LPF-JJ-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
JB15LPF-JJ-ND
Tactile Switches JB15LPF-JJ-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
JB15LPF-JJ
Switches - Tactile Switches JB15LPF-JJ
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
JB15LPF-JJ
Tactile Switches JB15LPF-JJ
Tactile Switches SPST OFF(ON) GREEN

Tactile Switches SPST OFF(ON) GREEN

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JB15LPF-JJ 2300-JB15LPF-JJ JB15LPF-JJ-ND JB15LPF-JJ JB15LPF-JJ
Product Name Illuminated Low Profile Process Sealed Tactile Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Square Button Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Through Hole Straight PC Pins Solder Pin
Min. Actuating Force 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15HAP-4BC - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Light Touch Miniature Pushbutton - EB2011-CA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
7 suppliers
Light Touch Miniature Pushbutton - EB2011-G-J21G - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Hardware - AT4060X-J - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details