C&K Components Tactile Switches KMR421G LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10249TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10249TR-ND
Tactile Switches CKN10249TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10249CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10249CT-ND
Tactile Switches CKN10249CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10249DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10249DKR-ND
Tactile Switches CKN10249DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - KMR421G LFS
849982-KMR421G LFS
Tactile Switches - KMR421G LFS 849982-KMR421G LFS
Manufacturer: C&K Components Win Source Part Number: 849982-KMR421G LFS Series: KMR4 Features: Tactile Switch Package: Reel - TR Family Name: KMR42 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN10249CT, KMR421GLFS, *KMR421G LFS, CKN10249TR, *KMR421GLFS, Y78B42110FP, CKN10249DKR

Manufacturer: C&K Components
Win Source Part Number: 849982-KMR421G LFS
Series: KMR4
Features: Tactile Switch
Package: Reel - TR
Family Name: KMR42
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: CKN10249CT, KMR421GLFS, *KMR421G LFS, CKN10249TR, *KMR421GLFS, Y78B42110FP, CKN10249DKR

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, 200Gf, Smd; Product Range C&k Components - 35AH0938 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 200Gf, Smd; Product Range C&k Components
35AH0938
Tactile Switch, 0.05A, 32Vdc, 200Gf, Smd; Product Range C&k Components 35AH0938
TACTILE SWITCH, 0.05A, 32VDC, 200GF, SMD; Product Range:KMR 4 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 200GF, SMD; Product Range:KMR 4 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components - 39AH6744 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components
39AH6744
Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components 39AH6744
TACTILE SWITCH, 0.05A, 32VDC, SMD, 200GF; Product Range:KMR4 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, SMD, 200GF; Product Range:KMR4 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10249TR-ND CKN10249CT-ND 849982-KMR421G LFS 35AH0938
Product Name Tactile Switches Tactile Switches Tactile Switches - KMR421G LFS Tactile Switch, 0.05A, 32Vdc, 200Gf, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.60mm x 2.80mm 4.60mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-1022-G - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
7 suppliers
Pushbutton Switches - 486-2046-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-WS-301 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details