Tactile Switch SPST-NO Top Actuated Through Hole
TACTILE SWITCH, 0.01A, 32VDC, 130GF, THT; Product Range:KSA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:10mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-KSA0M332LFT-ND | 35AH1033 |
| Product Name | Tactile Switches | Tactile Switch, 0.01A, 32Vdc, 130Gf, Tht; Product Range C&k Components |
| Actuator Specifications | Standard | |
| Switch Function | Momentary Contact | |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 6.20mm x 6.20mm |