Norgren LLC Pneumatic Regulators R07-200-RNKG

Description
G1/4 pneumatic miniature regulator
Request a Quote
Description
G1/4 pneumatic miniature regulator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulators - 122655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Regulators
122655
Pneumatic Regulators 122655
G1/4 pneumatic miniature regulator

G1/4 pneumatic miniature regulator

Supplier's Site
Pneumatic Regulator - 32191123 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
32191123
Pneumatic Regulator 32191123
PRESSURE REGULATOR, R07 SERIES, 0.3-7 BAR, G1/4 PORT, RC1/8 PORT SIZE, 15 SCFM FLOW, RELIEVING, MEDIUM: COMPRESSED AIR, -34 TO +65 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, R07 SERIES, 0.3-7 BAR, G1/4 PORT, RC1/8 PORT SIZE, 15 SCFM FLOW, RELIEVING, MEDIUM: COMPRESSED AIR, -34 TO +65 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
NORGREN Pneumatics R07-200-RNKG

NORGREN Pneumatics R07-200-RNKG

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 122655 32191123
Product Name Pneumatic Regulators Pneumatic Regulator Pneumatic Regulator
Media Air Air; Compressed Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006694-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BE - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
VALVES - BP-075-PP-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details