Norgren LLC Pneumatic Regulator R18-B00-RNXA

Description
REGULATOR, 1-1/2 NPT 10 - 450 PSI HI-FLOW PILOT OPERATED, ALUMINUM REGULATOR, 450 MAX SUPPLY PSI, 2000 CFM, 0 TO 175F, 5.98" WIDE X 7.24" HIGH. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, 1-1/2 NPT 10 - 450 PSI HI-FLOW PILOT OPERATED, ALUMINUM REGULATOR, 450 MAX SUPPLY PSI, 2000 CFM, 0 TO 175F, 5.98" WIDE X 7.24" HIGH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 34253621 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
34253621
Pneumatic Regulator 34253621
REGULATOR, 1-1/2 NPT 10 - 450 PSI HI-FLOW PILOT OPERATED, ALUMINUM REGULATOR, 450 MAX SUPPLY PSI, 2000 CFM, 0 TO 175F, 5.98" WIDE X 7.24" HIGH. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, 1-1/2 NPT 10 - 450 PSI HI-FLOW PILOT OPERATED, ALUMINUM REGULATOR, 450 MAX SUPPLY PSI, 2000 CFM, 0 TO 175F, 5.98" WIDE X 7.24" HIGH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34253621
Product Name Pneumatic Regulator
Valve Type Pilot
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
250 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303048 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.09 inch (104.00 mm)
View Details