Arrow Pneumatics Pneumatic Regulator R352G

Description
REGULATOR, W/GAUGE, 1/4 INCH NPT, 50 CFM, 5-125 PSIG, 250 PSIG MAX, -40 TO 120 F OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, W/GAUGE, 1/4 INCH NPT, 50 CFM, 5-125 PSIG, 250 PSIG MAX, -40 TO 120 F OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 37882641 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
37882641
Pneumatic Regulator 37882641
REGULATOR, W/GAUGE, 1/4 INCH NPT, 50 CFM, 5-125 PSIG, 250 PSIG MAX, -40 TO 120 F OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, W/GAUGE, 1/4 INCH NPT, 50 CFM, 5-125 PSIG, 250 PSIG MAX, -40 TO 120 F OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 37882641
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details
6 mm Zero Leak Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303043 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
View Details