Bosch Tool Corporation Pneumatic Valve R432038437

Description
PNEUMATIC DIRECTIONAL VALVE, V740-5/2SS-24VDC-CUR US. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC DIRECTIONAL VALVE, V740-5/2SS-24VDC-CUR US. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 60331940 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
60331940
Pneumatic Valve 60331940
PNEUMATIC DIRECTIONAL VALVE, V740-5/2SS-24VDC-CUR US. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC DIRECTIONAL VALVE, V740-5/2SS-24VDC-CURUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 60331940
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Air Actuated Ball Valve - TABV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 1.50 inch (12.70 to 38.10 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-411-0/100 - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
16mm FASPROP - 17-216C-02-41+D3WFIL+BIH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.05 inch (1.20 mm)
View Details