Norgren LLC Pneumatic Regulator R07-200-RGEA

Description
REGULATOR, 300PSIG/IN, 21BAR, 150PSIG/OUT, 0.3-3.5 BAR, 150DEG F MAX, 07 SERIES, 1/4 INCH PTF PORT, NON-RISING ADJUSTABLE KNOB, SNAP-ACTION LOCK, WITH GAUGE, 0-60PSI, 0-4.0BAR, 0.40MPA . FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, 300PSIG/IN, 21BAR, 150PSIG/OUT, 0.3-3.5 BAR, 150DEG F MAX, 07 SERIES, 1/4 INCH PTF PORT, NON-RISING ADJUSTABLE KNOB, SNAP-ACTION LOCK, WITH GAUGE, 0-60PSI, 0-4.0BAR, 0.40MPA . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 471249 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
471249
Pneumatic Regulator 471249
REGULATOR, 300PSIG/IN, 21BAR, 150PSIG/OUT, 0.3-3.5 BAR, 150DEG F MAX, 07 SERIES, 1/4 INCH PTF PORT, NON-RISING ADJUSTABLE KNOB, SNAP-ACTION LOCK, WITH GAUGE, 0-60PSI, 0-4.0BAR, 0.40MPA . FREE 2 YEAR RADWELL WARRANTY

REGULATOR, 300PSIG/IN, 21BAR, 150PSIG/OUT, 0.3-3.5 BAR, 150DEG F MAX, 07 SERIES, 1/4 INCH PTF PORT, NON-RISING ADJUSTABLE KNOB, SNAP-ACTION LOCK, WITH GAUGE, 0-60PSI, 0-4.0BAR, 0.40MPA . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 471249
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 101468020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 1.97 inch (50.00 mm)
View Details