Bosch Tool Corporation Pneumatic Valve R434001863

Description
PNEUMATIC DIRECTIONAL VALVE, 24VDC COIL, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC DIRECTIONAL VALVE, 24VDC COIL, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 8299184 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
8299184
Pneumatic Valve 8299184
PNEUMATIC DIRECTIONAL VALVE, 24VDC COIL, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC DIRECTIONAL VALVE, 24VDC COIL, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 8299184
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-1-X 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details