ASCO Pneumatic Valve R20BBD00MP00061

Description
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, VALVE UNIT ONLY, PLUG-IN DC W/ LIGHT, VALVE UNIT ONLY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, VALVE UNIT ONLY, PLUG-IN DC W/ LIGHT, VALVE UNIT ONLY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 11417686 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
11417686
Pneumatic Valve 11417686
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, VALVE UNIT ONLY, PLUG-IN DC W/ LIGHT, VALVE UNIT ONLY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, VALVE UNIT ONLY, PLUG-IN DC W/ LIGHT, VALVE UNIT ONLY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
ASCO NUMATICS Pneumatics R20BBD00MP00061

ASCO NUMATICS Pneumatics R20BBD00MP00061

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 11417686
Product Name Pneumatic Valve Pneumatic Valve
Valve Type Pilot; Plug; Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H012003+BCC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
APCO Silent Check Valves (CSC) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details