Norgren LLC Pneumatic Valve R14-100-R80A

Description
COMPACT PNEUMATIC REGULATOR, IN 400 PSIG, OUT 80 PSIG. FREE 2 YEAR RADWELL WARRANTY
Description
COMPACT PNEUMATIC REGULATOR, IN 400 PSIG, OUT 80 PSIG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 92486307 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
92486307
Pneumatic Valve 92486307
COMPACT PNEUMATIC REGULATOR, IN 400 PSIG, OUT 80 PSIG. FREE 2 YEAR RADWELL WARRANTY

COMPACT PNEUMATIC REGULATOR, IN 400 PSIG, OUT 80 PSIG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 92486307
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
Ball Check Valve 0 5 4 - 1226007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.75 inch (19.05 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details