ASCO Pneumatic Valve R2DBBDZ4MK00061

Description
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN DC W/ LIGHT, PUSH-IN FIT. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN DC W/ LIGHT, PUSH-IN FIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 11452035 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
11452035
Pneumatic Valve 11452035
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN DC W/ LIGHT, PUSH-IN FIT. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN DC W/ LIGHT, PUSH-IN FIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11452035
Product Name Pneumatic Valve
Valve Type Pilot; Plug; Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP90-038-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details