Parker Hannifin/Electromechanical Automation Control Valve PXBB4932

Description
VALVE BODY, 3/2, NC/NO SWITCH ,VALVE D4 ELBO, CONNECTIONS: 5/32", INSTANT SWIVEL FUNCTION, 3/2 TYPE OF SWITCHING, UNIVERSAL 3-WAY, NOTES NNP: NORMALLY NON-PASSING.. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE BODY, 3/2, NC/NO SWITCH ,VALVE D4 ELBO, CONNECTIONS: 5/32", INSTANT SWIVEL FUNCTION, 3/2 TYPE OF SWITCHING, UNIVERSAL 3-WAY, NOTES NNP: NORMALLY NON-PASSING.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 6112252 - Radwell International
Willingboro, NJ, United States
Control Valve
6112252
Control Valve 6112252
VALVE BODY, 3/2, NC/NO SWITCH ,VALVE D4 ELBO, CONNECTIONS: 5/32", INSTANT SWIVEL FUNCTION, 3/2 TYPE OF SWITCHING, UNIVERSAL 3-WAY, NOTES NNP: NORMALLY NON-PASSING.. FREE 2 YEAR RADWELL WARRANTY

VALVE BODY, 3/2, NC/NO SWITCH ,VALVE D4 ELBO, CONNECTIONS: 5/32", INSTANT SWIVEL FUNCTION, 3/2 TYPE OF SWITCHING, UNIVERSAL 3-WAY, NOTES NNP: NORMALLY NON-PASSING.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
SCHRADER BELLOWS Valves PXBB4932

SCHRADER BELLOWS Valves PXBB4932

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 6112252
Product Name Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010880-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
22mm MINISOL - 09-211-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
VALVES - BP-050-CPVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details