Norgren LLC Pneumatic Regulator R17-600-RNLA

Description
REGULATOR, 3/4IN NPT, INLET: 300 PSIG/ 21 BAR, OUTLET: 125 PSIG/ 8.6 BAR, 175 DEG F/ 80 DEG C MAX. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, 3/4IN NPT, INLET: 300 PSIG/ 21 BAR, OUTLET: 125 PSIG/ 8.6 BAR, 175 DEG F/ 80 DEG C MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 5684169 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
5684169
Pneumatic Regulator 5684169
REGULATOR, 3/4IN NPT, INLET: 300 PSIG/ 21 BAR, OUTLET: 125 PSIG/ 8.6 BAR, 175 DEG F/ 80 DEG C MAX. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, 3/4IN NPT, INLET: 300 PSIG/ 21 BAR, OUTLET: 125 PSIG/ 8.6 BAR, 175 DEG F/ 80 DEG C MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 5684169
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M4000A -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 250.00 psi (176 m H2O)
View Details
VALVES - BP-075-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
Sporlan Oil Level Control Components - OL-60FH OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details