Bosch Tool Corporation Pneumatic Valve R432013834

Description
VALVE, DIRECTIONAL CONTROL, ROTAIRSERIES, 1/4NPT, 5/3, 3-POSITION, OC. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, DIRECTIONAL CONTROL, ROTAIRSERIES, 1/4NPT, 5/3, 3-POSITION, OC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 8168967 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
8168967
Pneumatic Valve 8168967
VALVE, DIRECTIONAL CONTROL, ROTAIRSERIES, 1/4NPT, 5/3, 3-POSITION, OC. FREE 2 YEAR RADWELL WARRANTY

VALVE, DIRECTIONAL CONTROL, ROTAIRSERIES, 1/4NPT, 5/3, 3-POSITION, OC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
AVENTICS Pneumatics R432013834

AVENTICS Pneumatics R432013834

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 8168967
Product Name Pneumatic Valve Pneumatic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
22mm MINISOL - 09-211-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Air solenoid valve - CPE24-M1H-3GLS-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details