Parker Hannifin/Electromechanical Automation Pneumatic Regulator R25-02CK

Description
MINIATURE REGULATOR, 1/4 INCH, PRESS RANGE: 0/125, 150 PSIG MAX, 2119. FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE REGULATOR, 1/4 INCH, PRESS RANGE: 0/125, 150 PSIG MAX, 2119. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 6842731 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
6842731
Pneumatic Regulator 6842731
MINIATURE REGULATOR, 1/4 INCH, PRESS RANGE: 0/125, 150 PSIG MAX, 2119. FREE 2 YEAR RADWELL WARRANTY

MINIATURE REGULATOR, 1/4 INCH, PRESS RANGE: 0/125, 150 PSIG MAX, 2119. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
SCHRADER BELLOWS Pneumatics R25-02CK

SCHRADER BELLOWS Pneumatics R25-02CK

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 6842731
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121528020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details