Bosch Tool Corporation Control Valve R432006130

Description
SINGLE SOLENOID, VALVE MODEL NUMBER: GS-020061-03940, CERAM™ VALVES, METAL SPRING RETURN, SUBBASE MOUNTED, ISO SIZE: 2, VOLTAGE: 24 VDC, FLOW CV (NI/MIN): 2.4 (2400), PORT SIZE: 1/2"-14, MIN. BAR: 2.0, MAX BAR: 10, FD: 14W40. FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE SOLENOID, VALVE MODEL NUMBER: GS-020061-03940, CERAM™ VALVES, METAL SPRING RETURN, SUBBASE MOUNTED, ISO SIZE: 2, VOLTAGE: 24 VDC, FLOW CV (NI/MIN): 2.4 (2400), PORT SIZE: 1/2"-14, MIN. BAR: 2.0, MAX BAR: 10, FD: 14W40. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 8263671 - Radwell International
Willingboro, NJ, United States
Control Valve
8263671
Control Valve 8263671
SINGLE SOLENOID, VALVE MODEL NUMBER: GS-020061-03940, CERAM™ VALVES, METAL SPRING RETURN, SUBBASE MOUNTED, ISO SIZE: 2, VOLTAGE: 24 VDC, FLOW CV (NI/MIN): 2.4 (2400), PORT SIZE: 1/2"-14, MIN. BAR: 2.0, MAX BAR: 10, FD: 14W40. FREE 2 YEAR RADWELL WARRANTY

SINGLE SOLENOID, VALVE MODEL NUMBER: GS-020061-03940, CERAM™ VALVES, METAL SPRING RETURN, SUBBASE MOUNTED, ISO SIZE: 2, VOLTAGE: 24 VDC, FLOW CV (NI/MIN): 2.4 (2400), PORT SIZE: 1/2"-14, MIN. BAR: 2.0, MAX BAR: 10, FD: 14W40. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 8263671
Product Name Control Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 163019572 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-21-C 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1171 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details