Bosch Tool Corporation Control Valve R432016663

Description
DOUBLE SOLENOID VALVE, 4 WAY / 2 POSITION, COIL VOLTAGE 24 VDC, WORKING PRESSURE 20-150 PSI, 3/8 INCH, POLYACETAL ENGINEERING PLASTIC WITH BUNA N SEALS AND DIAPHRAGMS, SAME AS PW-067715-00005. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE SOLENOID VALVE, 4 WAY / 2 POSITION, COIL VOLTAGE 24 VDC, WORKING PRESSURE 20-150 PSI, 3/8 INCH, POLYACETAL ENGINEERING PLASTIC WITH BUNA N SEALS AND DIAPHRAGMS, SAME AS PW-067715-00005. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 71340989 - Radwell International
Willingboro, NJ, United States
Control Valve
71340989
Control Valve 71340989
DOUBLE SOLENOID VALVE, 4 WAY / 2 POSITION, COIL VOLTAGE 24 VDC, WORKING PRESSURE 20-150 PSI, 3/8 INCH, POLYACETAL ENGINEERING PLASTIC WITH BUNA N SEALS AND DIAPHRAGMS, SAME AS PW-067715-00005. FREE 2 YEAR RADWELL WARRANTY

DOUBLE SOLENOID VALVE, 4 WAY / 2 POSITION, COIL VOLTAGE 24 VDC, WORKING PRESSURE 20-150 PSI, 3/8 INCH, POLYACETAL ENGINEERING PLASTIC WITH BUNA N SEALS AND DIAPHRAGMS, SAME AS PW-067715-00005. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 71340989
Product Name Control Valve
Valve Type Diaphragm; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Pressure Monitoring Assy 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
View Details
T 342 Diaphragm Valve Actuated - 1339005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.50 inch (12.70 mm)
View Details