Norgren LLC Pneumatic Regulator R17-800-RNLA

Description
GENERAL PURPOSE REGULATOR, 17 SERIES, 1 INCH PORT SIZE, RELIEVING DIAPHRAGM, WITHOUT GAUGE, 5 TO 125 PSIG (0.3 TO 8.5 BAR), PTF THREADS. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL PURPOSE REGULATOR, 17 SERIES, 1 INCH PORT SIZE, RELIEVING DIAPHRAGM, WITHOUT GAUGE, 5 TO 125 PSIG (0.3 TO 8.5 BAR), PTF THREADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 4831783 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
4831783
Pneumatic Regulator 4831783
GENERAL PURPOSE REGULATOR, 17 SERIES, 1 INCH PORT SIZE, RELIEVING DIAPHRAGM, WITHOUT GAUGE, 5 TO 125 PSIG (0.3 TO 8.5 BAR), PTF THREADS. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE REGULATOR, 17 SERIES, 1 INCH PORT SIZE, RELIEVING DIAPHRAGM, WITHOUT GAUGE, 5 TO 125 PSIG (0.3 TO 8.5 BAR), PTF THREADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 4831783
Product Name Pneumatic Regulator
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515076 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
T 342 Diaphragm Valve Flanged - 1181005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
187 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details