MAC Valves, Inc. USA Solenoid Valve 46A-LSA-AC-JDCP-1FA

Description
MAC VALVES INC Valves 46A-LSA-AC-JDCP-1FA
Description
MAC VALVES INC Valves 46A-LSA-AC-JDCP-1FA

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 46A-LSA-AC-JDCP-1FA

MAC VALVES INC Valves 46A-LSA-AC-JDCP-1FA

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 162981039 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-20-CP115 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details