CKD USA Corporation Solenoid Valve 4KA310-LS-DC24V

Description
SOLENOID VALVE, PILOT OPERATED, 2 POSITION, 5 PORT, 24 VDC COIL, . FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, PILOT OPERATED, 2 POSITION, 5 PORT, 24 VDC COIL, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 207446129 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
207446129
Solenoid Valve 207446129
SOLENOID VALVE, PILOT OPERATED, 2 POSITION, 5 PORT, 24 VDC COIL, . FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, PILOT OPERATED, 2 POSITION, 5 PORT, 24 VDC COIL, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 207446129
Product Name Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Air Actuated Ball Valve - TABV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 1.50 inch (12.70 to 38.10 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-311S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details