MAC Valves, Inc. USA Solenoid Valve 46A-L00-JDA0-1KJ

Description
SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 W, 100 PSI, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 W, 100 PSI, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 55815911 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
55815911
Solenoid Valve 55815911
SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 W, 100 PSI, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 W, 100 PSI, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 46A-L00-JDA0-1KJ

MAC VALVES INC Valves 46A-L00-JDA0-1KJ

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 55815911
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121616012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details
2-Way Miniature Pinch Valve - NPV2-1C-02-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details