MAC Valves, Inc. USA Solenoid Valve 46A-SA1-JDEA-1GE

Description
SOLENOID VALVE, 46 SERIES, 4-WAY, STACKING, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, 24VDC (1.8W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN W/ DIODE AND LIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 46 SERIES, 4-WAY, STACKING, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, 24VDC (1.8W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN W/ DIODE AND LIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 58721312 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
58721312
Solenoid Valve 58721312
SOLENOID VALVE, 46 SERIES, 4-WAY, STACKING, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, 24VDC (1.8W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN W/ DIODE AND LIGHT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 46 SERIES, 4-WAY, STACKING, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, 24VDC (1.8W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN W/ DIODE AND LIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 46A-SA1-JDEA-1GE

MAC VALVES INC Valves 46A-SA1-JDEA-1GE

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 58721312
Product Name Solenoid Valve Solenoid Valve
Valve Type Control Valve; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
8mm CHIPSOL - 14-211CA01-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Hilton Diverter Knife Gate Valves (H-2200) -  - DeZURIK, Inc.
Specs
Valve Type Diverter; Gate
View Details