MAC Valves, Inc. USA Solenoid Valve 46A-0MA-EC

Description
SOLENOID VALVE MANIFOLD PLUGIN 24VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE MANIFOLD PLUGIN 24VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 58721301 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
58721301
Solenoid Valve 58721301
SOLENOID VALVE MANIFOLD PLUGIN 24VDC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE MANIFOLD PLUGIN 24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 58721301
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
15mm MICROSOL IS - 01-311P-00-H0+H010014+AWD - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details