Apollo Valves Control Valve 511-DDBJ-NAA-0075

Description
SAFETY VALVE, 3/4X1", CLOSED CAP, BRONZE BODY, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY
Description
SAFETY VALVE, 3/4X1", CLOSED CAP, BRONZE BODY, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 118978303 - Radwell International
Willingboro, NJ, United States
Control Valve
118978303
Control Valve 118978303
SAFETY VALVE, 3/4X1", CLOSED CAP, BRONZE BODY, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY

SAFETY VALVE, 3/4X1", CLOSED CAP, BRONZE BODY, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 118978303
Product Name Control Valve
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305850 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 2.81 inch (71.50 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
57P Butterfly Valve Lever 1 5 8 - 103741080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Actuation Manual
View Details
558 LC Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details